Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209628821E3

Description
820µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 157mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
820µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 157mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209628821E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209628821E3-ND
Aluminum Electrolytic Capacitors MAL209628821E3-ND
820µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 157mOhm @ 100Hz 5000 Hrs @ 85°C

820µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 157mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
820 385V 40X50Mm 85 5000H Vishay - 15N6117 - Newark, An Avnet Company
Chicago, IL, United States
820 385V 40X50Mm 85 5000H Vishay
15N6117
820 385V 40X50Mm 85 5000H Vishay 15N6117
820 385V 40x50mm 85 5000h

820 385V 40x50mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209628821E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209628821E3
Capacitors - Aluminum Electrolytic Capacitors MAL209628821E3
CAP ALUM 820UF 20% 385V SNAP

CAP ALUM 820UF 20% 385V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209628821E3-ND 15N6117 MAL209628821E3
Product Name Aluminum Electrolytic Capacitors 820 385V 40X50Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details