Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209626182E3

Description
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 199mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 199mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209626182E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209626182E3-ND
Aluminum Electrolytic Capacitors MAL209626182E3-ND
1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 199mOhm @ 100Hz 5000 Hrs @ 85°C

1800µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 199mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
1800 400V 40X100Mm 85 5000H Vishay - 15N6103 - Newark, An Avnet Company
Chicago, IL, United States
1800 400V 40X100Mm 85 5000H Vishay
15N6103
1800 400V 40X100Mm 85 5000H Vishay 15N6103
1800 400V 40x100mm 85 5000h

1800 400V 40x100mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209626182E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209626182E3
Capacitors - Aluminum Electrolytic Capacitors MAL209626182E3
CAP ALUM 1800UF 20% 400V SNAP

CAP ALUM 1800UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209626182E3-ND 15N6103 MAL209626182E3
Product Name Aluminum Electrolytic Capacitors 1800 400V 40X100Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details