Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209625222E3

Description
2200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 147mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 147mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209625222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209625222E3-ND
Aluminum Electrolytic Capacitors MAL209625222E3-ND
2200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 147mOhm @ 100Hz 5000 Hrs @ 85°C

2200µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 147mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
2200 350V 40X100Mm 85 5000H Vishay - 15N6098 - Newark, An Avnet Company
Chicago, IL, United States
2200 350V 40X100Mm 85 5000H Vishay
15N6098
2200 350V 40X100Mm 85 5000H Vishay 15N6098
2200 350V 40x100mm 85 5000h

2200 350V 40x100mm 85 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209625222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209625222E3
Capacitors - Aluminum Electrolytic Capacitors MAL209625222E3
CAP ALUM 2200UF 20% 350V SNAP

CAP ALUM 2200UF 20% 350V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209625222E3-ND 15N6098 MAL209625222E3
Product Name Aluminum Electrolytic Capacitors 2200 350V 40X100Mm 85 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details