Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209618102E3

Description
1000µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 159mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 159mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209618102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209618102E3-ND
Aluminum Electrolytic Capacitors MAL209618102E3-ND
1000µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 159mOhm @ 100Hz 5000 Hrs @ 85°C

1000µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 159mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209618102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209618102E3
Capacitors - Aluminum Electrolytic Capacitors MAL209618102E3
CAP ALUM 1000UF 20% 385V SNAP

CAP ALUM 1000UF 20% 385V SNAP

Supplier's Site
1000 385V 35X70Mm 85 5000H Vishay - 15N6079 - Newark, An Avnet Company
Chicago, IL, United States
1000 385V 35X70Mm 85 5000H Vishay
15N6079
1000 385V 35X70Mm 85 5000H Vishay 15N6079
1000 385V 35x70mm 85 5000h

1000 385V 35x70mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209618102E3-ND MAL209618102E3 15N6079
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1000 385V 35X70Mm 85 5000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details