Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209615102E3

Description
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 131mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 131mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209615102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209615102E3-ND
Aluminum Electrolytic Capacitors MAL209615102E3-ND
1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 131mOhm @ 100Hz 5000 Hrs @ 85°C

1000µF 350V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 131mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209615102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209615102E3
Capacitors - Aluminum Electrolytic Capacitors MAL209615102E3
CAP ALUM 1000UF 20% 350V SNAP

CAP ALUM 1000UF 20% 350V SNAP

Supplier's Site
Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 1000 F, 20%, 350 V, 35 Mm, 0.104 Ohm Rohs Compliant Vishay - 99W8869 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 1000 F, 20%, 350 V, 35 Mm, 0.104 Ohm Rohs Compliant Vishay
99W8869
Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 1000 F, 20%, 350 V, 35 Mm, 0.104 Ohm Rohs Compliant Vishay 99W8869
Electrolytic Capacitor, Long Life, 096 PLL-4TSI Series, 1000 F, 20%, 350 V, 35 mm, 0.104 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 096 PLL-4TSI Series, 1000 F, 20%, 350 V, 35 mm, 0.104 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209615102E3-ND MAL209615102E3 99W8869
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 096 Pll-4Tsi Series, 1000 F, 20%, 350 V, 35 Mm, 0.104 Ohm Rohs Compliant Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details