Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209574681E3

Description
680µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 163mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 163mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209574681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209574681E3-ND
Aluminum Electrolytic Capacitors MAL209574681E3-ND
680µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 163mOhm @ 100Hz 10000 Hrs @ 85°C

680µF 420V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 163mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
680 420V 40X60Mm 85 10000H Vishay - 15N6044 - Newark, An Avnet Company
Chicago, IL, United States
680 420V 40X60Mm 85 10000H Vishay
15N6044
680 420V 40X60Mm 85 10000H Vishay 15N6044
680 420V 40x60mm 85 10000h

680 420V 40x60mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209574681E3-ND 15N6044
Product Name Aluminum Electrolytic Capacitors 680 420V 40X60Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details