Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209537681E3

Description
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 153mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 153mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209537681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209537681E3-ND
Aluminum Electrolytic Capacitors MAL209537681E3-ND
680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 153mOhm @ 100Hz 10000 Hrs @ 85°C

680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 153mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
680 450V 45X50Mm 85 10000H Vishay - 15N6021 - Newark, An Avnet Company
Chicago, IL, United States
680 450V 45X50Mm 85 10000H Vishay
15N6021
680 450V 45X50Mm 85 10000H Vishay 15N6021
680 450V 45x50mm 85 10000h

680 450V 45x50mm 85 10000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209537681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209537681E3
Capacitors - Aluminum Electrolytic Capacitors MAL209537681E3
CAP ALUM 680UF 20% 450V SNAP

CAP ALUM 680UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209537681E3-ND 15N6021 MAL209537681E3
Product Name Aluminum Electrolytic Capacitors 680 450V 45X50Mm 85 10000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-0402J2504P30BHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details