Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209524681E3

Description
680µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 163mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 163mOhm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209524681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209524681E3-ND
Aluminum Electrolytic Capacitors MAL209524681E3-ND
680µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 163mOhm @ 100Hz 10000 Hrs @ 85°C

680µF 420V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 5 Lead 163mOhm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209524681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209524681E3
Capacitors - Aluminum Electrolytic Capacitors MAL209524681E3
CAP ALUM 680UF 20% 420V SNAP

CAP ALUM 680UF 20% 420V SNAP

Supplier's Site
Electrolytic Capacitor, Long Life, 095 Pll-4Tsi Series, 680 F, 20%, 420 V, 40 Mm, 0.163 Ohm Rohs Compliant Vishay - 99W8864 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 095 Pll-4Tsi Series, 680 F, 20%, 420 V, 40 Mm, 0.163 Ohm Rohs Compliant Vishay
99W8864
Electrolytic Capacitor, Long Life, 095 Pll-4Tsi Series, 680 F, 20%, 420 V, 40 Mm, 0.163 Ohm Rohs Compliant Vishay 99W8864
Electrolytic Capacitor, Long Life, 095 PLL-4TSI Series, 680 F, 20%, 420 V, 40 mm, 0.163 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 095 PLL-4TSI Series, 680 F, 20%, 420 V, 40 mm, 0.163 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209524681E3-ND MAL209524681E3 99W8864
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 095 Pll-4Tsi Series, 680 F, 20%, 420 V, 40 Mm, 0.163 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details