Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209457689E3

Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.72Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.72Ohm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209457689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209457689E3-ND
Aluminum Electrolytic Capacitors MAL209457689E3-ND
68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.72Ohm @ 120Hz 2000 Hrs @ 105°C

68µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.72Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
68 450V 22X25Mm 105 2000H Vishay - 22M6190 - Newark, An Avnet Company
Chicago, IL, United States
68 450V 22X25Mm 105 2000H Vishay
22M6190
68 450V 22X25Mm 105 2000H Vishay 22M6190
68 450V 22x25mm 105 2000h

68 450V 22x25mm 105 2000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL209457689E3-ND 22M6190
Product Name Aluminum Electrolytic Capacitors 68 450V 22X25Mm 105 2000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100220JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers