Vishay Intertechnology, Inc. Aluminum Capacitors - MAL209357101E3 MAL209357101E3

Description
Manufacturer: Vishay BC Components Win Source Part Number: 1211758-MAL209357101 E3 Packaging: Tape & Box (TB) Mounting Style: Through Hole Applications: General Purpose Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 450V Lead Spacing: 0.394" (10.00mm) Impedance: 1.07 Ohms ESR (Equivalent Series Resistance): 1.45Ohm at 120Hz Polarization: Polar Categories: Capacitors Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Radial, Can - Snap-In Height - Seated (Maximum): 1.260" (32.00mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Parts Dimension: 0.866" Dia (22.00mm) Lifetime at Temp.: 2000 Hrs at 85°C Ripple Current at Low Frequency: 950mA at 120Hz
Request a Quote Datasheet
Description
Manufacturer: Vishay BC Components Win Source Part Number: 1211758-MAL209357101 E3 Packaging: Tape & Box (TB) Mounting Style: Through Hole Applications: General Purpose Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 450V Lead Spacing: 0.394" (10.00mm) Impedance: 1.07 Ohms ESR (Equivalent Series Resistance): 1.45Ohm at 120Hz Polarization: Polar Categories: Capacitors Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Radial, Can - Snap-In Height - Seated (Maximum): 1.260" (32.00mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Parts Dimension: 0.866" Dia (22.00mm) Lifetime at Temp.: 2000 Hrs at 85°C Ripple Current at Low Frequency: 950mA at 120Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - MAL209357101E3 - 1211758-MAL209357101E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL209357101E3
1211758-MAL209357101E3
Aluminum Capacitors - MAL209357101E3 1211758-MAL209357101E3
Manufacturer: Vishay BC Components Win Source Part Number: 1211758-MAL209357101 E3 Packaging: Tape & Box (TB) Mounting Style: Through Hole Applications: General Purpose Capacitance: 100μF Tolerance: ±20% Voltage - Rated: 450V Lead Spacing: 0.394" (10.00mm) Impedance: 1.07 Ohms ESR (Equivalent Series Resistance): 1.45Ohm at 120Hz Polarization: Polar Categories: Capacitors Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.vishay.com Manufacturer Package: Radial, Can - Snap-In Height - Seated (Maximum): 1.260" (32.00mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: Not Applicable Parts Dimension: 0.866" Dia (22.00mm) Lifetime at Temp.: 2000 Hrs at 85°C Ripple Current at Low Frequency: 950mA at 120Hz

Manufacturer: Vishay BC Components
Win Source Part Number: 1211758-MAL209357101E3
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Applications: General Purpose
Capacitance: 100μF
Tolerance: ±20%
Voltage - Rated: 450V
Lead Spacing: 0.394" (10.00mm)
Impedance: 1.07 Ohms
ESR (Equivalent Series Resistance): 1.45Ohm at 120Hz
Polarization: Polar
Categories: Capacitors
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Radial, Can - Snap-In
Height - Seated (Maximum): 1.260" (32.00mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: Not Applicable
Parts Dimension: 0.866" Dia (22.00mm)
Lifetime at Temp.: 2000 Hrs at 85°C
Ripple Current at Low Frequency: 950mA at 120Hz

Buy Now
Aluminum Electrolytic Capacitors - MAL209357101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209357101E3-ND
Aluminum Electrolytic Capacitors MAL209357101E3-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.45Ohm @ 120Hz 2000 Hrs @ 85°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.45Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
100UF 450V Capacitor
58-MAL209357101E3
100UF 450V Capacitor 58-MAL209357101E3
CAP ALUM 100UF 20% 450V SNAP Product overview: MAL209357101E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL209357101E3 can be used for catalog matching and distributor lookup.

CAP ALUM 100UF 20% 450V SNAP Product overview: MAL209357101E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 450V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL209357101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209357101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209357101E3
Capacitors - Aluminum Electrolytic Capacitors MAL209357101E3
CAP ALUM 100UF 20% 450V SNAP

CAP ALUM 100UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1211758-MAL209357101E3 MAL209357101E3-ND 58-MAL209357101E3 MAL209357101E3
Product Name Aluminum Capacitors - MAL209357101E3 Aluminum Electrolytic Capacitors 100UF 450V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 450 volts 450 volts 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details