Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209327561E3

Description
560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 300mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 300mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209327561E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209327561E3-ND
Aluminum Electrolytic Capacitors MAL209327561E3-ND
560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 300mOhm @ 120Hz 2000 Hrs @ 85°C

560µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 300mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL209327561E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209327561E3
Capacitors - Aluminum Electrolytic Capacitors MAL209327561E3
CAP ALUM 560UF 20% 450V SNAP

CAP ALUM 560UF 20% 450V SNAP

Supplier's Site
560 450V 35X45Mm 85 2000H Vishay - 22M6067 - Newark, An Avnet Company
Chicago, IL, United States
560 450V 35X45Mm 85 2000H Vishay
22M6067
560 450V 35X45Mm 85 2000H Vishay 22M6067
560 450V 35x45mm 85 2000h

560 450V 35x45mm 85 2000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL209327561E3-ND MAL209327561E3 22M6067
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 560 450V 35X45Mm 85 2000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details