Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209326331E3

Description
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL209326331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL209326331E3-ND
Aluminum Electrolytic Capacitors MAL209326331E3-ND
330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 120Hz 2000 Hrs @ 85°C

330µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
330 400V 35X25Mm 85 2000H Vishay - 22M6057 - Newark, An Avnet Company
Chicago, IL, United States
330 400V 35X25Mm 85 2000H Vishay
22M6057
330 400V 35X25Mm 85 2000H Vishay 22M6057
330 400V 35x25mm 85 2000h

330 400V 35x25mm 85 2000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL209326331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL209326331E3
Capacitors - Aluminum Electrolytic Capacitors MAL209326331E3
CAP ALUM 330UF 20% 400V SNAP

CAP ALUM 330UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL209326331E3-ND 22M6057 MAL209326331E3
Product Name Aluminum Electrolytic Capacitors 330 400V 35X25Mm 85 2000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details