Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL209010472E3

Description
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4666PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4666PHBK-ND
Aluminum Electrolytic Capacitors 4666PHBK-ND
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 100Hz 5000 Hrs @ 105°C

4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 78mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
4700 35V 22X30Mm 105 5000H Vishay - 15N5827 - Newark, An Avnet Company
Chicago, IL, United States
4700 35V 22X30Mm 105 5000H Vishay
15N5827
4700 35V 22X30Mm 105 5000H Vishay 15N5827
4700 35V 22x30mm 105 5000h

4700 35V 22x30mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 4666PHBK-ND 15N5827
Product Name Aluminum Electrolytic Capacitors 4700 35V 22X30Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details