Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205875153E3

Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 32mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 32mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205875153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205875153E3-ND
Aluminum Electrolytic Capacitors MAL205875153E3-ND
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 32mOhm @ 100Hz 5000 Hrs @ 105°C

15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 32mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
15000 16V 30X40Mm 105 5000H Vishay - 22M5975 - Newark, An Avnet Company
Chicago, IL, United States
15000 16V 30X40Mm 105 5000H Vishay
22M5975
15000 16V 30X40Mm 105 5000H Vishay 22M5975
15000 16V 30x40mm 105 5000h

15000 16V 30x40mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205875153E3-ND 22M5975
Product Name Aluminum Electrolytic Capacitors 15000 16V 30X40Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0504X103K500PX-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details