Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205871472E3

Description
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 47mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 47mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205871472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205871472E3-ND
Aluminum Electrolytic Capacitors MAL205871472E3-ND
4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 47mOhm @ 100Hz 5000 Hrs @ 105°C

4700µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 47mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
4700 50V 30X40Mm 105 5000H Vishay - 22M5965 - Newark, An Avnet Company
Chicago, IL, United States
4700 50V 30X40Mm 105 5000H Vishay
22M5965
4700 50V 30X40Mm 105 5000H Vishay 22M5965
4700 50V 30x40mm 105 5000h

4700 50V 30x40mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205871472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205871472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205871472E3
CAP ALUM 4700UF 20% 50V SNAP

CAP ALUM 4700UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205871472E3-ND 22M5965 MAL205871472E3
Product Name Aluminum Electrolytic Capacitors 4700 50V 30X40Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details