Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205859331E3

Description
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 370mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 370mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205859331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205859331E3-ND
Aluminum Electrolytic Capacitors MAL205859331E3-ND
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 370mOhm @ 100Hz 10000 Hrs @ 105°C

330µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 370mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 330 F, 20%, 100 V, 22 Mm, 0.37 Ohm Rohs Compliant Vishay - 98K6782 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 330 F, 20%, 100 V, 22 Mm, 0.37 Ohm Rohs Compliant Vishay
98K6782
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 330 F, 20%, 100 V, 22 Mm, 0.37 Ohm Rohs Compliant Vishay 98K6782
Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 330 F, 20%, 100 V, 22 mm, 0.37 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 330 F, 20%, 100 V, 22 mm, 0.37 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205859331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205859331E3
Capacitors - Aluminum Electrolytic Capacitors MAL205859331E3
CAP ALUM 330UF 20% 100V SNAP

CAP ALUM 330UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205859331E3-ND 98K6782 MAL205859331E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 330 F, 20%, 100 V, 22 Mm, 0.37 Ohm Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101822T050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8200 microF
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details