Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205856223E3

Description
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205856223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205856223E3-ND
Aluminum Electrolytic Capacitors 56-MAL205856223E3-ND
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 100Hz 5000 Hrs @ 105°C

22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 27mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205856223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205856223E3
Capacitors - Aluminum Electrolytic Capacitors MAL205856223E3
CAP ALUM 22000UF 20% 25V SNAP

CAP ALUM 22000UF 20% 25V SNAP

Supplier's Site
Capacitor Alum Elec, 22000Uf, 25V; Capacitance Vishay - 18C4577 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22000Uf, 25V; Capacitance Vishay
18C4577
Capacitor Alum Elec, 22000Uf, 25V; Capacitance Vishay 18C4577
CAPACITOR ALUM ELEC, 22000UF, 25V; Capacitance:22000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Series Name:058 PLL-SI; Product Diameter:35mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22000UF, 25V; Capacitance:22000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Series Name:058 PLL-SI; Product Diameter:35mm RoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 22000 F, 20%, 25 V, 35 Mm, 0.027 Ohm Rohs Compliant Vishay - 98K6771 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 22000 F, 20%, 25 V, 35 Mm, 0.027 Ohm Rohs Compliant Vishay
98K6771
Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 22000 F, 20%, 25 V, 35 Mm, 0.027 Ohm Rohs Compliant Vishay 98K6771
Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 22000 F, 20%, 25 V, 35 mm, 0.027 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 058 PLL-SI Series, 22000 F, 20%, 25 V, 35 mm, 0.027 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL205856223E3-ND MAL205856223E3 18C4577 98K6771
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 22000Uf, 25V; Capacitance Vishay Electrolytic Capacitor, Long Life, 058 Pll-Si Series, 22000 F, 20%, 25 V, 35 Mm, 0.027 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1713255 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details