Vishay Precision Group Aluminum Electrolytic Capacitors MAL205855103E3

Description
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL205855103E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205855103E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL205855103E3TB-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 100Hz 5000 Hrs @ 105°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL205855103E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205855103E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL205855103E3CT-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 100Hz 5000 Hrs @ 105°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 44mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205855103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205855103E3
Capacitors - Aluminum Electrolytic Capacitors MAL205855103E3
CAP ALUM 10000UF 20% 16V SNAP

CAP ALUM 10000UF 20% 16V SNAP

Supplier's Site
Cap, 10000Uf, 16V, Alu Elec, Snap-In Rohs Compliant Vishay - 69AH0812 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10000Uf, 16V, Alu Elec, Snap-In Rohs Compliant Vishay
69AH0812
Cap, 10000Uf, 16V, Alu Elec, Snap-In Rohs Compliant Vishay 69AH0812
CAP, 10000UF, 16V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

CAP, 10000UF, 16V, ALU ELEC, SNAP-IN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL205855103E3TB-ND MAL205855103E3 69AH0812
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 10000Uf, 16V, Alu Elec, Snap-In Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details