Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205854103E3

Description
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 54mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 54mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205854103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205854103E3-ND
Aluminum Electrolytic Capacitors MAL205854103E3-ND
10000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 54mOhm @ 100Hz 5000 Hrs @ 105°C

10000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 54mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205854103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205854103E3
Capacitors - Aluminum Electrolytic Capacitors MAL205854103E3
CAP ALUM 10000UF 20% 10V SNAP

CAP ALUM 10000UF 20% 10V SNAP

Supplier's Site
Capacitor Alum Elec, 10000Uf, 10V; Capacitance Vishay - 18C4568 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 10000Uf, 10V; Capacitance Vishay
18C4568
Capacitor Alum Elec, 10000Uf, 10V; Capacitance Vishay 18C4568
CAPACITOR ALUM ELEC, 10000UF, 10V; Capacitance:10000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 10000UF, 10V; Capacitance:10000µF; Voltage(DC):10V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Diameter:25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205854103E3-ND MAL205854103E3 18C4568
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 10000Uf, 10V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details