Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205758471E3

Description
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205758471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205758471E3-ND
Aluminum Electrolytic Capacitors MAL205758471E3-ND
470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 100Hz 12000 Hrs @ 85°C

470µF 385V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 340mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205758471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205758471E3
Capacitors - Aluminum Electrolytic Capacitors MAL205758471E3
CAP ALUM 470UF 20% 385V SNAP

CAP ALUM 470UF 20% 385V SNAP

Supplier's Site
Electrolytic Capacitor, Long Life, 057 Psm Series, 470 F, 20%, 385 V, 35 Mm, 0.34 Ohm Rohs Compliant Vishay - 98K6765 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 057 Psm Series, 470 F, 20%, 385 V, 35 Mm, 0.34 Ohm Rohs Compliant Vishay
98K6765
Electrolytic Capacitor, Long Life, 057 Psm Series, 470 F, 20%, 385 V, 35 Mm, 0.34 Ohm Rohs Compliant Vishay 98K6765
Electrolytic Capacitor, Long Life, 057 PSM Series, 470 F, 20%, 385 V, 35 mm, 0.34 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 057 PSM Series, 470 F, 20%, 385 V, 35 mm, 0.34 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205758471E3-ND MAL205758471E3 98K6765
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Long Life, 057 Psm Series, 470 F, 20%, 385 V, 35 Mm, 0.34 Ohm Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730253 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details