Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205752681E3

Description
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 210mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 210mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205752681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205752681E3-ND
Aluminum Electrolytic Capacitors MAL205752681E3-ND
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 210mOhm @ 100Hz 12000 Hrs @ 85°C

680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 210mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205752681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205752681E3
Capacitors - Aluminum Electrolytic Capacitors MAL205752681E3
CAP ALUM 680UF 20% 200V SNAP

CAP ALUM 680UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL205752681E3-ND MAL205752681E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers