Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205674682E3

Description
6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 76mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 76mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205674682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205674682E3-ND
Aluminum Electrolytic Capacitors MAL205674682E3-ND
6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 76mOhm @ 100Hz 12000 Hrs @ 85°C

6800µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 76mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205674682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205674682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205674682E3
CAP ALUM 6800UF 20% 10V SNAP

CAP ALUM 6800UF 20% 10V SNAP

Supplier's Site
Capacitor,6.8Mf,10Vdc,20-% Tol,20+% Tol Vishay - 22M5836 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,6.8Mf,10Vdc,20-% Tol,20+% Tol Vishay
22M5836
Capacitor,6.8Mf,10Vdc,20-% Tol,20+% Tol Vishay 22M5836
Capacitor,6.8mF,10VD C,20-% Tol,20+% Tol

Capacitor,6.8mF,10VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205674682E3-ND MAL205674682E3 22M5836
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,6.8Mf,10Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details