Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205674333E3

Description
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 32mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 32mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205674333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205674333E3-ND
Aluminum Electrolytic Capacitors MAL205674333E3-ND
33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 32mOhm @ 100Hz 12000 Hrs @ 85°C

33000µF 10V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 32mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,33Mf,10Vdc,20-% Tol,20+% Tol Vishay - 22M5834 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Mf,10Vdc,20-% Tol,20+% Tol Vishay
22M5834
Capacitor,33Mf,10Vdc,20-% Tol,20+% Tol Vishay 22M5834
Capacitor,33mF,10VDC ,20-% Tol,20+% Tol

Capacitor,33mF,10VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205674333E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205674333E3
Capacitors - Aluminum Electrolytic Capacitors MAL205674333E3
CAP ALUM 33000UF 20% 10V SNAP

CAP ALUM 33000UF 20% 10V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205674333E3-ND 22M5834 MAL205674333E3
Product Name Aluminum Electrolytic Capacitors Capacitor,33Mf,10Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details