Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205655682E3

Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 57mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 57mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205655682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205655682E3-ND
Aluminum Electrolytic Capacitors MAL205655682E3-ND
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 57mOhm @ 100Hz 12000 Hrs @ 85°C

6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 57mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205655682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205655682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205655682E3
CAP ALUM 6800UF 20% 16V SNAP

CAP ALUM 6800UF 20% 16V SNAP

Supplier's Site
Capacitor Alum Elec, 6800Uf, 16V; Capacitance Vishay - 18C4512 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 6800Uf, 16V; Capacitance Vishay
18C4512
Capacitor Alum Elec, 6800Uf, 16V; Capacitance Vishay 18C4512
CAPACITOR ALUM ELEC, 6800UF, 16V; Capacitance:6800µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 6800UF, 16V; Capacitance:6800µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205655682E3-ND MAL205655682E3 18C4512
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 6800Uf, 16V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details