Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205655472E3

Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 79mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 79mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205655472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205655472E3-ND
Aluminum Electrolytic Capacitors MAL205655472E3-ND
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 79mOhm @ 100Hz 12000 Hrs @ 85°C

4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 79mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,4.7Mf,16Vdc,20-% Tol,20+% Tol Vishay - 97C1698 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Mf,16Vdc,20-% Tol,20+% Tol Vishay
97C1698
Capacitor,4.7Mf,16Vdc,20-% Tol,20+% Tol Vishay 97C1698
Capacitor,4.7mF,16VD C,20-% Tol,20+% Tol

Capacitor,4.7mF,16VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205655472E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205655472E3
Capacitors - Aluminum Electrolytic Capacitors MAL205655472E3
CAP ALUM 4700UF 20% 16V SNAP

CAP ALUM 4700UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205655472E3-ND 97C1698 MAL205655472E3
Product Name Aluminum Electrolytic Capacitors Capacitor,4.7Mf,16Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers