Vishay Precision Group Aluminium Capacitors MAL205655223E3

Description
056 PSM Snapin Aluminium Cap,16V,22000uF
Request a Quote Datasheet
Description
056 PSM Snapin Aluminium Cap,16V,22000uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1726416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726416
Aluminium Capacitors 1726416
056 PSM Snapin Aluminium Cap,16V,22000uF

056 PSM Snapin Aluminium Cap,16V,22000uF

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL205655223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL205655223E3-ND
Aluminum Electrolytic Capacitors 56-MAL205655223E3-ND
22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 100Hz 12000 Hrs @ 85°C

22000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 33mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205655223E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205655223E3
Capacitors - Aluminum Electrolytic Capacitors MAL205655223E3
CAP ALUM 22000UF 20% 16V SNAP

CAP ALUM 22000UF 20% 16V SNAP

Supplier's Site
Capacitor Alum Elec, 22000Uf, 16V; Capacitance Vishay - 18C4510 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 22000Uf, 16V; Capacitance Vishay
18C4510
Capacitor Alum Elec, 22000Uf, 16V; Capacitance Vishay 18C4510
CAPACITOR ALUM ELEC, 22000UF, 16V; Capacitance:22000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series; Product Diameter:30mm; Product Height:40mmRoHS Compliant: Yes

CAPACITOR ALUM ELEC, 22000UF, 16V; Capacitance:22000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:12000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series; Product Diameter:30mm; Product Height:40mmRoHS Compliant: Yes

Supplier's Site
Electrolytic Capacitor, Long Life, 056 Psm Series, 22000 F, 20%, 16 V, 30 Mm, 0.033 Ohm Rohs Compliant Vishay - 98K6735 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Long Life, 056 Psm Series, 22000 F, 20%, 16 V, 30 Mm, 0.033 Ohm Rohs Compliant Vishay
98K6735
Electrolytic Capacitor, Long Life, 056 Psm Series, 22000 F, 20%, 16 V, 30 Mm, 0.033 Ohm Rohs Compliant Vishay 98K6735
Electrolytic Capacitor, Long Life, 056 PSM Series, 22000 F, 20%, 16 V, 30 mm, 0.033 ohm RoHS Compliant: Yes

Electrolytic Capacitor, Long Life, 056 PSM Series, 22000 F, 20%, 16 V, 30 mm, 0.033 ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1726416 56-MAL205655223E3-ND MAL205655223E3 18C4510 98K6735
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 22000Uf, 16V; Capacitance Vishay Electrolytic Capacitor, Long Life, 056 Psm Series, 22000 F, 20%, 16 V, 30 Mm, 0.033 Ohm Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C343U100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701321 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details