Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205645333E3

Description
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205645333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205645333E3-ND
Aluminum Electrolytic Capacitors MAL205645333E3-ND
33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36mOhm @ 100Hz 12000 Hrs @ 85°C

33000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205645333E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205645333E3
Capacitors - Aluminum Electrolytic Capacitors MAL205645333E3
CAP ALUM 33000UF 20% 16V SNAP

CAP ALUM 33000UF 20% 16V SNAP

Supplier's Site
Capacitor Alum Elec, 33000Uf, 16V; Capacitance Vishay - 18C4492 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 33000Uf, 16V; Capacitance Vishay
18C4492
Capacitor Alum Elec, 33000Uf, 16V; Capacitance Vishay 18C4492
CAPACITOR ALUM ELEC, 33000UF, 16V; Capacitance:33000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 33000UF, 16V; Capacitance:33000µF; Voltage(DC):16V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Product Range:056 PSM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205645333E3-ND MAL205645333E3 18C4492
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 33000Uf, 16V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Snap-In
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF 33000 microF 33000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0100391JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details