Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205625103E3

Description
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 44mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 44mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205625103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205625103E3-ND
Aluminum Electrolytic Capacitors MAL205625103E3-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 44mOhm @ 100Hz 12000 Hrs @ 85°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 44mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,10Mf,16Vdc,20-% Tol,20+% Tol Vishay - 22M5803 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Mf,16Vdc,20-% Tol,20+% Tol Vishay
22M5803
Capacitor,10Mf,16Vdc,20-% Tol,20+% Tol Vishay 22M5803
Capacitor,10mF,16VDC ,20-% Tol,20+% Tol

Capacitor,10mF,16VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205625103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205625103E3
Capacitors - Aluminum Electrolytic Capacitors MAL205625103E3
CAP ALUM 10000UF 20% 16V SNAP

CAP ALUM 10000UF 20% 16V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205625103E3-ND 22M5803 MAL205625103E3
Product Name Aluminum Electrolytic Capacitors Capacitor,10Mf,16Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details