Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205352471E3

Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 320mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 320mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205352471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205352471E3-ND
Aluminum Electrolytic Capacitors MAL205352471E3-ND
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 320mOhm @ 100Hz 12000 Hrs @ 85°C

470µF 200V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 320mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
470 200V 35X40Mm 85 12000H Vishay - 97C1660 - Newark, An Avnet Company
Chicago, IL, United States
470 200V 35X40Mm 85 12000H Vishay
97C1660
470 200V 35X40Mm 85 12000H Vishay 97C1660
470 200V 35x40mm 85 12000h

470 200V 35x40mm 85 12000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205352471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205352471E3
Capacitors - Aluminum Electrolytic Capacitors MAL205352471E3
CAP ALUM 470UF 20% 200V RADIAL

CAP ALUM 470UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205352471E3-ND 97C1660 MAL205352471E3
Product Name Aluminum Electrolytic Capacitors 470 200V 35X40Mm 85 12000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details