Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205352222E3

Description
2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 80mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 80mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205352222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205352222E3-ND
Aluminum Electrolytic Capacitors MAL205352222E3-ND
2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 80mOhm @ 100Hz 12000 Hrs @ 85°C

2200µF 200V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 80mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
2200 200V 40X100Mm 85 12000H Vishay - 67M9433 - Newark, An Avnet Company
Chicago, IL, United States
2200 200V 40X100Mm 85 12000H Vishay
67M9433
2200 200V 40X100Mm 85 12000H Vishay 67M9433
2200 200V 40x100mm 85 12000h

2200 200V 40x100mm 85 12000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205352222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205352222E3
Capacitors - Aluminum Electrolytic Capacitors MAL205352222E3
CAP ALUM 2200UF 20% 200V RADIAL

CAP ALUM 2200UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205352222E3-ND 67M9433 MAL205352222E3
Product Name Aluminum Electrolytic Capacitors 2200 200V 40X100Mm 85 12000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U040DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details