Win Source Part Number: 974866-MAL205256101E
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 052 PED-PW
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 100
Capacitance: 100 µF
Tolerance: -10%, +30%
Voltage - Rated: 400 V
Lead Spacing: 0.787" (20.00mm)
Impedance: 1 Ohms
ESR (Equivalent Series Resistance): 1.275Ohm @ 100Hz
Lifetime @ Temp.: 15000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - 4 Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.181" Dia (30.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Vishay Beyschlag/Draloric/B
Other Names: MAL205256101E3-ND,47
Ripple Current @ Low Frequency: 840 mA @ 100 Hz
Cap Aluminum Lytic 100uF 400V -10% to 30% (30 X 40mm) Solder Pin 1.275 Ohm 840mA 15000h 85°C Bulk Product overview: MAL205256101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V, 1.275 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, 1.275 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL205256101E3 can be used for catalog matching and distributor lookup.
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - 4 Lead 1.275Ohm @ 100Hz 15000 Hrs @ 85°C
100 400V 30x40mm 85 15000h
CAP ALUM 100UF 400V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 974866-MAL205256101E3 | 58-MAL205256101E3 | 56-MAL205256101E3-ND | 97C1636 | MAL205256101E3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 100uF 400V 1.275 Ohm Capacitor | Aluminum Electrolytic Capacitors | 100 400V 30X40Mm 85 15000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 1.00E8 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) | ||
| WVDC | 400 volts | 400 volts | 400 volts |