Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205253681E3

Description
680µF 250V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 250mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 250V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 250mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205253681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205253681E3-ND
Aluminum Electrolytic Capacitors MAL205253681E3-ND
680µF 250V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 250mOhm @ 100Hz 15000 Hrs @ 85°C

680µF 250V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 250mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
680 250V 40X50Mm 85 15000H Vishay - 97C1635 - Newark, An Avnet Company
Chicago, IL, United States
680 250V 40X50Mm 85 15000H Vishay
97C1635
680 250V 40X50Mm 85 15000H Vishay 97C1635
680 250V 40x50mm 85 15000h

680 250V 40x50mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205253681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205253681E3
Capacitors - Aluminum Electrolytic Capacitors MAL205253681E3
CAP ALUM 680UF 250V RADIAL

CAP ALUM 680UF 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205253681E3-ND 97C1635 MAL205253681E3
Product Name Aluminum Electrolytic Capacitors 680 250V 40X50Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details