Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205159102E3

Description
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 130mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 130mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205159102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205159102E3-ND
Aluminum Electrolytic Capacitors MAL205159102E3-ND
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 130mOhm @ 100Hz 12000 Hrs @ 85°C

1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 130mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205159102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205159102E3
Capacitors - Aluminum Electrolytic Capacitors MAL205159102E3
CAP ALUM 1000UF 20% 100V RADIAL

CAP ALUM 1000UF 20% 100V RADIAL

Supplier's Site
1000 100V 25X40Mm 85 12000H Vishay - 97C1618 - Newark, An Avnet Company
Chicago, IL, United States
1000 100V 25X40Mm 85 12000H Vishay
97C1618
1000 100V 25X40Mm 85 12000H Vishay 97C1618
1000 100V 25x40mm 85 12000h

1000 100V 25x40mm 85 12000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205159102E3-ND MAL205159102E3 97C1618
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1000 100V 25X40Mm 85 12000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525002P70HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details