Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205158332E3

Description
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 58mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 58mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205158332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205158332E3-ND
Aluminum Electrolytic Capacitors MAL205158332E3-ND
3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 58mOhm @ 100Hz 12000 Hrs @ 85°C

3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - 3 Lead 58mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
3300 63V 25X40Mm 85 12000H Vishay - 97C1615 - Newark, An Avnet Company
Chicago, IL, United States
3300 63V 25X40Mm 85 12000H Vishay
97C1615
3300 63V 25X40Mm 85 12000H Vishay 97C1615
3300 63V 25x40mm 85 12000h

3300 63V 25x40mm 85 12000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205158332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205158332E3
Capacitors - Aluminum Electrolytic Capacitors MAL205158332E3
CAP ALUM 3300UF 20% 63V RADIAL

CAP ALUM 3300UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205158332E3-ND 97C1615 MAL205158332E3
Product Name Aluminum Electrolytic Capacitors 3300 63V 25X40Mm 85 12000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C104U050DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details