Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205147153E3

Description
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 50mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 50mOhm @ 100Hz 12000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205147153E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205147153E3-ND
Aluminum Electrolytic Capacitors MAL205147153E3-ND
15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 50mOhm @ 100Hz 12000 Hrs @ 85°C

15000µF 40V Aluminum Electrolytic Capacitors Radial, Can - 5 Lead 50mOhm @ 100Hz 12000 Hrs @ 85°C

Buy Now Datasheet
15000 40V 40X40Mm 85 12000H Vishay - 97C1577 - Newark, An Avnet Company
Chicago, IL, United States
15000 40V 40X40Mm 85 12000H Vishay
97C1577
15000 40V 40X40Mm 85 12000H Vishay 97C1577
15000 40V 40x40mm 85 12000h

15000 40V 40x40mm 85 12000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL205147153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205147153E3
Capacitors - Aluminum Electrolytic Capacitors MAL205147153E3
CAP ALUM 15000UF 20% 40V RADIAL

CAP ALUM 15000UF 20% 40V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL205147153E3-ND 97C1577 MAL205147153E3
Product Name Aluminum Electrolytic Capacitors 15000 40V 40X40Mm 85 12000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713217 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details