Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205019102E3

Description
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 123mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 123mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205019102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205019102E3-ND
Aluminum Electrolytic Capacitors MAL205019102E3-ND
1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 123mOhm @ 100Hz 15000 Hrs @ 85°C

1000µF 100V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 123mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
1000 100V 30X40Mm 85 15000H Vishay - 97C1514 - Newark, An Avnet Company
Chicago, IL, United States
1000 100V 30X40Mm 85 15000H Vishay
97C1514
1000 100V 30X40Mm 85 15000H Vishay 97C1514
1000 100V 30x40mm 85 15000h

1000 100V 30x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL205019102E3-ND 97C1514
Product Name Aluminum Electrolytic Capacitors 1000 100V 30X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details