Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL205015682E3

Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 40mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 40mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL205015682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL205015682E3-ND
Aluminum Electrolytic Capacitors MAL205015682E3-ND
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 40mOhm @ 100Hz 15000 Hrs @ 85°C

6800µF 16V Aluminum Electrolytic Capacitors Radial, Can - Solder Lug 40mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL205015682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL205015682E3
Capacitors - Aluminum Electrolytic Capacitors MAL205015682E3
CAP ALUM 6800UF 16V SOLDER LUG

CAP ALUM 6800UF 16V SOLDER LUG

Supplier's Site
6800 16V 30X40Mm 85 15000H Vishay - 97C1490 - Newark, An Avnet Company
Chicago, IL, United States
6800 16V 30X40Mm 85 15000H Vishay
97C1490
6800 16V 30X40Mm 85 15000H Vishay 97C1490
6800 16V 30x40mm 85 15000h

6800 16V 30x40mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL205015682E3-ND MAL205015682E3 97C1490
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 6800 16V 30X40Mm 85 15000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details