Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204371339E3

Description
33µF 450V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 450V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204371339E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204371339E3-ND
Aluminum Electrolytic Capacitors MAL204371339E3-ND
33µF 450V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm @ 100Hz 10000 Hrs @ 105°C

33µF 450V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
222204371339; 450V ; 33Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 41K0536 - Newark, An Avnet Company
Chicago, IL, United States
222204371339; 450V ; 33Uf; Axial; Aa, Bulk Or Paper Strip Vishay
41K0536
222204371339; 450V ; 33Uf; Axial; Aa, Bulk Or Paper Strip Vishay 41K0536
222204371339; 450V ; 33UF; AXIAL; AA, BULK OR PAPER STRIP

222204371339; 450V ; 33UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204371339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204371339E3
Capacitors - Aluminum Electrolytic Capacitors MAL204371339E3
CAP ALUM 33UF 450V AXIAL

CAP ALUM 33UF 450V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204371339E3-ND 41K0536 MAL204371339E3
Product Name Aluminum Electrolytic Capacitors 222204371339; 450V ; 33Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details