Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204347689E3

Description
68µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 10000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204347689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204347689E3-ND
Aluminum Electrolytic Capacitors MAL204347689E3-ND
68µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 10000 Hrs @ 85°C

68µF 450V Aluminum Electrolytic Capacitors Axial, Can 2.2Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204347689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204347689E3
Capacitors - Aluminum Electrolytic Capacitors MAL204347689E3
CAP ALUM 68UF 450V AXIAL

CAP ALUM 68UF 450V AXIAL

Supplier's Site
68 450V 21X38Mm 85 10000H Vishay - 97C1066 - Newark, An Avnet Company
Chicago, IL, United States
68 450V 21X38Mm 85 10000H Vishay
97C1066
68 450V 21X38Mm 85 10000H Vishay 97C1066
68 450V 21x38mm 85 10000h

68 450V 21x38mm 85 10000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL204347689E3-ND MAL204347689E3 97C1066
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 68 450V 21X38Mm 85 10000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C184U020BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details