Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204281688E3

Description
6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.3Ohm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet
Description
6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.3Ohm @ 100Hz 20000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204281688E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204281688E3-ND
Aluminum Electrolytic Capacitors MAL204281688E3-ND
6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.3Ohm @ 100Hz 20000 Hrs @ 85°C

6.8µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.3Ohm @ 100Hz 20000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204281688E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204281688E3
Capacitors - Aluminum Electrolytic Capacitors MAL204281688E3
CAP ALUM 6.8UF 450V AXIAL

CAP ALUM 6.8UF 450V AXIAL

Supplier's Site
222204281688; 450V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 41K0534 - Newark, An Avnet Company
Chicago, IL, United States
222204281688; 450V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay
41K0534
222204281688; 450V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay 41K0534
222204281688; 450V ; 6.8UF; AXIAL; AA, BULK OR PAPER STRIP

222204281688; 450V ; 6.8UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL204281688E3-ND MAL204281688E3 41K0534
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 222204281688; 450V ; 6.8Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-050525002P70BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details