Vishay Precision Group Aluminium Capacitors MAL203856222E3

Description
Capacitor Aluminium 038 RSU 25V 2200uF
Request a Quote Datasheet
Description
Capacitor Aluminium 038 RSU 25V 2200uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 6841955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841955P
Aluminium Capacitors 6841955P
Capacitor Aluminium 038 RSU 25V 2200uF

Capacitor Aluminium 038 RSU 25V 2200uF

Supplier's Site
Aluminium Electrolytic Capacitor, 038 Rsu Series, 2200 F, 20%, 25 V, 13 Mm, Radial Leaded Rohs Compliant Vishay - 85R5437 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 038 Rsu Series, 2200 F, 20%, 25 V, 13 Mm, Radial Leaded Rohs Compliant Vishay
85R5437
Aluminium Electrolytic Capacitor, 038 Rsu Series, 2200 F, 20%, 25 V, 13 Mm, Radial Leaded Rohs Compliant Vishay 85R5437
Aluminium Electrolytic Capacitor, 038 RSU Series, 2200 - F, - 20%, 25 V, 13 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 038 RSU Series, 2200 - F, - 20%, 25 V, 13 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203856222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203856222E3
Capacitors - Aluminum Electrolytic Capacitors MAL203856222E3
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 6841955P 85R5437 MAL203856222E3
Product Name Aluminium Capacitors Aluminium Electrolytic Capacitor, 038 Rsu Series, 2200 F, 20%, 25 V, 13 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers