47uF 50V Aluminum Electrolytic Capacitor, Radial, 2.5mm Pitch Product overview: MAL203851479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203851479E3 can be used for catalog matching and distributor lookup.
Aluminium Electrolytic Capacitor, 038 RSU Series, 47 - F, - 20%, 50 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 47UF 20% 50V RADIAL
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL203851479E3 | 85R5403 | MAL203851479E3 |
| Product Name | 47uF 50V Capacitor | Aluminium Electrolytic Capacitor, 038 Rsu Series, 47 F, 20%, 50 V, 6.3 Mm, Radial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF |