Win Source Part Number: 1179781-MAL203851101
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 038 RSU
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 5,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.138" (3.50mm)
Lifetime @ Temp.: 2500 Hrs @ 85°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): 222203851101;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/B
Product Status: Last Time Buy
Ripple Current @ High Frequency: 390 mA @ 10 kHz
CAP ALUM 100UF 20% 50V RADIAL Product overview: MAL203851101E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203851101E3 can be used for catalog matching and distributor lookup.
Aluminium Electrolytic Capacitor, 038 RSU Series, 100 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 100UF 20% 50V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1179781-MAL203851101E3 | 58-MAL203851101E3 | 85R5394 | MAL203851101E3 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 100UF 50V Capacitor | Aluminium Electrolytic Capacitor, 038 Rsu Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 50 volts | 50 volts | 50 volts |