Vishay Precision Group Aluminum Electrolytic Capacitor 6.8Uf 40V +50%, -10%, Axial; Capacitance Vishay MAL203037688E3

Description
ALUMINUM ELECTROLYTIC CAPACITOR 6.8UF 40V +50%, -10%, AXIAL; Capacitance:6.8µF; Voltage(DC):40V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 6.8UF 40V +50%, -10%, AXIAL; Capacitance:6.8µF; Voltage(DC):40V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 6.8Uf 40V +50%, -10%, Axial; Capacitance Vishay - 98K6634 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6.8Uf 40V +50%, -10%, Axial; Capacitance Vishay
98K6634
Aluminum Electrolytic Capacitor 6.8Uf 40V +50%, -10%, Axial; Capacitance Vishay 98K6634
ALUMINUM ELECTROLYTIC CAPACITOR 6.8UF 40V +50%, -10%, AXIAL; Capacitance:6.8µF; Voltage(DC):40V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6.8UF 40V +50%, -10%, AXIAL; Capacitance:6.8µF; Voltage(DC):40V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98K6634
Product Name Aluminum Electrolytic Capacitor 6.8Uf 40V +50%, -10%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details