Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202114103E3

Description
10000µF 10V Aluminum Electrolytic Capacitors Axial, Can 64mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
10000µF 10V Aluminum Electrolytic Capacitors Axial, Can 64mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4015PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4015PHBK-ND
Aluminum Electrolytic Capacitors 4015PHBK-ND
10000µF 10V Aluminum Electrolytic Capacitors Axial, Can 64mOhm 8000 Hrs @ 85°C

10000µF 10V Aluminum Electrolytic Capacitors Axial, Can 64mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 10000Uf, 10V, 20%, Axial; Capacitance Vishay - 18C4442 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10000Uf, 10V, 20%, Axial; Capacitance Vishay
18C4442
Aluminum Electrolytic Capacitor 10000Uf, 10V, 20%, Axial; Capacitance Vishay 18C4442
ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 10V, 20%, AXIAL; Capacitance:10000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10000UF, 10V, 20%, AXIAL; Capacitance:10000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202114103E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202114103E3
Capacitors - Aluminum Electrolytic Capacitors MAL202114103E3
CAP ALUM 10000UF 20% 10V AXIAL

CAP ALUM 10000UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4015PHBK-ND 18C4442 MAL202114103E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 10000Uf, 10V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details