Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL201331339E3

Description
33µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL201331339E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL201331339E3-ND
Aluminum Electrolytic Capacitors MAL201331339E3-ND
33µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C

33µF 50V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL201331339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL201331339E3
Capacitors - Aluminum Electrolytic Capacitors MAL201331339E3
CAP ALUM 33UF 20% 50V RADIAL

CAP ALUM 33UF 20% 50V RADIAL

Supplier's Site
Capacitor,non-Specified,33Uf,50Vdc,20-% Tol,20+% Tol Vishay - 97C0004 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,non-Specified,33Uf,50Vdc,20-% Tol,20+% Tol Vishay
97C0004
Capacitor,non-Specified,33Uf,50Vdc,20-% Tol,20+% Tol Vishay 97C0004
Capacitor,Non-Specif ied,33uF,50VDC,20-% Tol,20+% Tol

Capacitor,Non-Specified,33uF,50VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL201331339E3-ND MAL201331339E3 97C0004
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,non-Specified,33Uf,50Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details