The M8340109M2701GCDSL is a military-grade thick film resistor network in a single-in-line (SIP) molded package, meeting MIL-PRF-83401 specifications. It has a 10-pin 'A' profile with a maximum seated height of 0.195 inch (4.95 mm), featuring isolated resistor schematics and a resistance value of 2.7 kΩ with a tolerance of ±2%. The temperature coefficient is ±300 ppm/°C, and the operating temperature range is -55 °C to +125 °C. All leads are hot-solder dipped, and the device is compatible with automatic insertion equipment. The package is supplied in tube packing with tin/lead finish and single-lot traceability.
MSM10A-01 2.7K 2% M M8340109M2701GC DSL
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Resistor, Capacitor Networks |
| Product Number | 3110-M8340109M2701GCDSL |
| Product Name | Resistor Networks & Arrays |
| Configuration | Chip Array |