Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109K62R0GGD03

Description
MSM10A-03 62 2% K M8340109K62R0GG D03
Request a Quote
Description
MSM10A-03 62 2% K M8340109K62R0GG D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

M8340109K62R0GGD03 is a military-grade thick film resistor network in a 10-pin "A" profile single-in-line package, compliant with MIL-PRF-83401, featuring isolated resistor elements with a resistance of 62 Ω, a tolerance of ±2%, and a temperature coefficient of ±100 ppm/°C. It has a maximum operating voltage of 50 V DC, dielectric strength of 200 V AC, and operates from -55 °C to +125 °C. The package has a maximum seated height of 0.195 inch (4.95 mm) and a body length of 0.983 inch (24.97 mm). Terminals are copper alloy with hot-solder dip finish, and the network is molded in epoxy with 100% screening per MIL-PRF-83401 Group A, Subgroup 1 requirements.

Datasheet Summary
Powered by GS/AI

M8340109K62R0GGD03 is a military-grade thick film resistor network in a 10-pin "A" profile single-in-line package, compliant with MIL-PRF-83401, featuring isolated resistor elements with a resistance of 62 Ω, a tolerance of ±2%, and a temperature coefficient of ±100 ppm/°C. It has a maximum operating voltage of 50 V DC, dielectric strength of 200 V AC, and operates from -55 °C to +125 °C. The package has a maximum seated height of 0.195 inch (4.95 mm) and a body length of 0.983 inch (24.97 mm). Terminals are copper alloy with hot-solder dip finish, and the network is molded in epoxy with 100% screening per MIL-PRF-83401 Group A, Subgroup 1 requirements.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K62R0GGD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K62R0GGD03
Resistor Networks & Arrays 3110-M8340109K62R0GGD03
MSM10A-03 62 2% K M8340109K62R0GG D03

MSM10A-03 62 2% K M8340109K62R0GG D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340109K62R0GGD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Res Thick Film Array 10K Ohm 5% ±200ppm/C ISOL Molded 8-Pin 1206(4 X 0603) Concave SMD Automotive T/R - 430-CN1J4TTD103J - Utmel Electronic Limited
Specs
Configuration Chip Array
Technology / Construction Thick Film (Chip)
Resistance Range 10000 ohms
View Details
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-57470 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 5.07 to 70.8 ohms
View Details
Precision High Voltage Divider - Series HVT 11 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details