Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109K3300JCD03

Description
MSM10A-01 330 5% K M8340109K3300JC D03
Request a Quote
Description
MSM10A-01 330 5% K M8340109K3300JC D03
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in 10-pin "A" profile SIP package with maximum seated height of 0.195" (4.95 mm), offering resistance values from 10 Ω to 1 MΩ in ±1%, ±2%, or ±5% tolerance and TCR of ±100 ppm/°C or ±300 ppm/°C. The device features isolated, bussed, or dual terminator schematics, hot-solder dipped copper alloy terminals, molded epoxy body, and operates from -55 °C to +125 °C with a maximum DC voltage of 50 V and dielectric strength of 200 V AC. It is compatible with automatic insertion and meets MIL-STD-202, method 210, condition D for soldering heat resistance.

Datasheet Summary
Powered by GS/AI

MIL-PRF-83401 qualified thick film resistor network in 10-pin "A" profile SIP package with maximum seated height of 0.195" (4.95 mm), offering resistance values from 10 Ω to 1 MΩ in ±1%, ±2%, or ±5% tolerance and TCR of ±100 ppm/°C or ±300 ppm/°C. The device features isolated, bussed, or dual terminator schematics, hot-solder dipped copper alloy terminals, molded epoxy body, and operates from -55 °C to +125 °C with a maximum DC voltage of 50 V and dielectric strength of 200 V AC. It is compatible with automatic insertion and meets MIL-STD-202, method 210, condition D for soldering heat resistance.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K3300JCD03 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K3300JCD03
Resistor Networks & Arrays 3110-M8340109K3300JCD03
MSM10A-01 330 5% K M8340109K3300JC D03

MSM10A-01 330 5% K M8340109K3300JC D03

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340109K3300JCD03
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CN1E4KTTD472J - 965885-CN1E4KTTD472J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
 - RNT Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel; Bulk
Resistance Range 1 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-49590 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2536 to 270000 ohms
View Details
Precision High Voltage Divider - Series HVT 16 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details