Vishay Intertechnology, Inc. Resistor Networks & Arrays M8340109K3300GCDSL

Description
MSM10A-01 330 2% K M8340109K3300GC DSL
Request a Quote
Description
MSM10A-01 330 2% K M8340109K3300GC DSL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSM10A resistor network is a military-qualified, thick film, single-in-line module with 10 pins in an "A" profile and a maximum seated height of 0.195 inch (4.95 mm). It complies with MIL-PRF-83401, offering resistance values from 10 ohms to 1 megohm with ±1 %, ±2 %, or ±5 % tolerances and temperature coefficients of ±100 ppm/°C or ±300 ppm/°C. The devices have a maximum operating voltage of 50 V DC, operate from -55 °C to +125 °C, and feature copper alloy terminals with hot-solder dipped finishes. The molded epoxy case is rugged and compatible with automatic insertion equipment. All units are 100 % screened per MIL-PRF-83401 Group A, Subgroup 1 and pass MIL-STD-202 Method 210, Condition D. Packaging is in tube format with tin/lead finish.

Datasheet Summary
Powered by GS/AI

The MSM10A resistor network is a military-qualified, thick film, single-in-line module with 10 pins in an "A" profile and a maximum seated height of 0.195 inch (4.95 mm). It complies with MIL-PRF-83401, offering resistance values from 10 ohms to 1 megohm with ±1 %, ±2 %, or ±5 % tolerances and temperature coefficients of ±100 ppm/°C or ±300 ppm/°C. The devices have a maximum operating voltage of 50 V DC, operate from -55 °C to +125 °C, and feature copper alloy terminals with hot-solder dipped finishes. The molded epoxy case is rugged and compatible with automatic insertion equipment. All units are 100 % screened per MIL-PRF-83401 Group A, Subgroup 1 and pass MIL-STD-202 Method 210, Condition D. Packaging is in tube format with tin/lead finish.

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays - 3110-M8340109K3300GCDSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Resistor Networks & Arrays
3110-M8340109K3300GCDSL
Resistor Networks & Arrays 3110-M8340109K3300GCDSL
MSM10A-01 330 2% K M8340109K3300GC DSL

MSM10A-01 330 2% K M8340109K3300GC DSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Resistor, Capacitor Networks
Product Number 3110-M8340109K3300GCDSL
Product Name Resistor Networks & Arrays
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

SMD Resistor - 50-CN2B4TTE104J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Resistance Range 100000 ohms
Tolerance 5 +/- %
Temperature Coefficient 200 ±ppm/°C
View Details
2 suppliers
 - RCA Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Configuration Chip Array
Packing Method Tape Reel
Resistance Range 10 to 1.00E6 ohms
View Details
Thin Film Resistor Network (SDC) - DDC-57471 - Data Device Corporation (DDC)
Specs
Configuration Resistor, Capacitor Network
Technology / Construction Thin Film (Chip)
Resistance Range 2.54 to 270 ohms
View Details
Precision High Voltage Divider - Series HVT 21 - EBG RESISTORS LLC
Specs
Configuration Chip Array
Technology / Construction MetalOxide
Packing Method Bulk
View Details